Texas Instruments Interface - Interface - I/O Expanders - PCA9555RGERG4 PCA9555RGERG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236073-PCA9555RGERG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7318ATG-T; Introduction Date: April 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236073-PCA9555RGERG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7318ATG-T; Introduction Date: April 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9555RGERG4 - 1236073-PCA9555RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9555RGERG4
1236073-PCA9555RGERG4
Interface - Interface - I/O Expanders - PCA9555RGERG4 1236073-PCA9555RGERG4
Manufacturer: Texas Instruments Win Source Part Number: 1236073-PCA9555RGERG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7318ATG-T; Introduction Date: April 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236073-PCA9555RGERG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9555
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7318ATG-T;
Introduction Date: April 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCA9555RGERG4 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9555RGERG4
Interface - I/O Expanders PCA9555RGERG4
IC I/O EXPANDER I2C 16B 24QFN

IC I/O EXPANDER I2C 16B 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236073-PCA9555RGERG4 PCA9555RGERG4
Product Name Interface - Interface - I/O Expanders - PCA9555RGERG4 Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details