Manufacturer: Texas Instruments
Win Source Part Number: 091230-PCA9555PW
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Standard Package: 60
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: Yes
Family Name: PCA9555PW
Alternative Parts (Cross-Reference): MAX7311AUG+; MAX7311AUG+T; MAX7311AUG-T; MAX7311AUG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 091230-PCA9555PW |
| Product Name | Integrated Circuits(ICs) |