Texas Instruments Interface - Interface - I/O Expanders - PCA9555DGVR PCA9555DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236069-PCA9555DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 400kHz Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): MAX7318AUG-T; MAX7318AUG; MAX7318AWG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236069-PCA9555DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 400kHz Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): MAX7318AUG-T; MAX7318AUG; MAX7318AWG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9555DGVR
1236069-PCA9555DGVR
Interface - Interface - I/O Expanders - PCA9555DGVR 1236069-PCA9555DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1236069-PCA9555DGVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Clock Frequency: 400kHz Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): MAX7318AUG-T; MAX7318AUG; MAX7318AWG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236069-PCA9555DGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9555
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Clock Frequency: 400kHz
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): MAX7318AUG-T; MAX7318AUG; MAX7318AWG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCA9555DGVR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9555DGVR
Interface - I/O Expanders PCA9555DGVR
IC I/O EXPANDER I2C 16B 24TVSOP

IC I/O EXPANDER I2C 16B 24TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236069-PCA9555DGVR PCA9555DGVR
Product Name Interface - Interface - I/O Expanders - PCA9555DGVR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details