Texas Instruments Interface - Interface - I/O Expanders - PCA9555DBQR PCA9555DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236067-PCA9555DBQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): MAX7318AUG+T; MAX7311AUG-T; MAX7318AUG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236067-PCA9555DBQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): MAX7318AUG+T; MAX7311AUG-T; MAX7318AUG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9555DBQR - 1236067-PCA9555DBQR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9555DBQR
1236067-PCA9555DBQR
Interface - Interface - I/O Expanders - PCA9555DBQR 1236067-PCA9555DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1236067-PCA9555DBQR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9555 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-SSOP/QSOP Alternative Parts (Cross-Reference): MAX7318AUG+T; MAX7311AUG-T; MAX7318AUG; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236067-PCA9555DBQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9555
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-SSOP/QSOP
Alternative Parts (Cross-Reference): MAX7318AUG+T; MAX7311AUG-T; MAX7318AUG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders PCA9555DBQR
PCA9555DBQR

PCA9555DBQR

Supplier's Site Datasheet
Interface - I/O Expanders - PCA9555DBQR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9555DBQR
Interface - I/O Expanders PCA9555DBQR
IC I/O EXPANDER I2C 16B 24QSOP

IC I/O EXPANDER I2C 16B 24QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders
Product Number 1236067-PCA9555DBQR PCA9555DBQR PCA9555DBQR
Product Name Interface - Interface - I/O Expanders - PCA9555DBQR I/O Expanders Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details