Texas Instruments Integrated Circuits(ICs) PCA9555DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 081258-PCA9555DB Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 24-SSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9555 Alternative Parts (Cross-Reference): PCA9555DB/G-T; PCA9555DBG; PCA9555DB/G,118; Introduction Date: Aug 8, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 081258-PCA9555DB Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 24-SSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9555 Alternative Parts (Cross-Reference): PCA9555DB/G-T; PCA9555DBG; PCA9555DB/G,118; Introduction Date: Aug 8, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits(ICs)
081258-PCA9555DB
Integrated Circuits(ICs) 081258-PCA9555DB
Manufacturer: Texas Instruments Win Source Part Number: 081258-PCA9555DB Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-SSOP (0.209" 5.30mm Width) Manufacturer Device Package: 24-SSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9555 Alternative Parts (Cross-Reference): PCA9555DB/G-T; PCA9555DBG; PCA9555DB/G,118; Introduction Date: Aug 8, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081258-PCA9555DB
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 24-SSOP
Standard Package: 60
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: Yes
Family Name: PCA9555
Alternative Parts (Cross-Reference): PCA9555DB/G-T; PCA9555DBG; PCA9555DB/G,118;
Introduction Date: Aug 8, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 081258-PCA9555DB
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 2x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details