Texas Instruments Interface - Interface - I/O Expanders - PCA9554ARGTR PCA9554ARGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236054-PCA9554ARGTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9554A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): PCA9554ABS3,118; PCA9554BS3,118; PCA9554ABS3; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236054-PCA9554ARGTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9554A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): PCA9554ABS3,118; PCA9554BS3,118; PCA9554ABS3; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9554ARGTR
1236054-PCA9554ARGTR
Interface - Interface - I/O Expanders - PCA9554ARGTR 1236054-PCA9554ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 1236054-PCA9554ARGTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9554A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): PCA9554ABS3,118; PCA9554BS3,118; PCA9554ABS3; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236054-PCA9554ARGTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9554A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): PCA9554ABS3,118; PCA9554BS3,118; PCA9554ABS3;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9554ARGTR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9554ARGTR
Interface - I/O Expanders PCA9554ARGTR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1236054-PCA9554ARGTR PCA9554ARGTR
Product Name Interface - Interface - I/O Expanders - PCA9554ARGTR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - TCA6416PW - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details