Texas Instruments Integrated Circuits(ICs) PCA9554APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 090188-PCA9554APW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9554A Alternative Parts (Cross-Reference): PCA9554APW/G; PCA9554PW; PCA9554APW,112; PCA9554APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090188-PCA9554APW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9554A Alternative Parts (Cross-Reference): PCA9554APW/G; PCA9554PW; PCA9554APW,112; PCA9554APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 090188-PCA9554APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
090188-PCA9554APW
Integrated Circuits(ICs) 090188-PCA9554APW
Manufacturer: Texas Instruments Win Source Part Number: 090188-PCA9554APW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9554A Alternative Parts (Cross-Reference): PCA9554APW/G; PCA9554PW; PCA9554APW,112; PCA9554APW; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 090188-PCA9554APW
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 16-TSSOP
Standard Package: 90
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: Yes
Family Name: PCA9554A
Alternative Parts (Cross-Reference): PCA9554APW/G; PCA9554PW; PCA9554APW,112; PCA9554APW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now
Interface - I/O Expanders - PCA9554APW - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9554APW
Interface - I/O Expanders PCA9554APW
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 090188-PCA9554APW PCA9554APW
Product Name Integrated Circuits(ICs) Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9557PW,112 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Express Control of PXI/CompactPCI - PCIe-8560/PXI-8565 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details