Translating Switch Interface 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082058-PCA9548APW
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tube
Mounting Style: SMD/SMT
Package: 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Applications: Translating Switch
Standard Package: 60
Catalog: Texas Instruments
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I²C SMBus
Family Name: PCA9548
Alternative Parts (Cross-Reference): PCA9548APW,112; PCA9548APW,118; PCA9548APWG4;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-33511-5-ND | 082058-PCA9548APW |
| Product Name | Specialized | Integrated Circuits(ICs) |