Translating Switch Interface 24-SOIC
Translating Switch Interface 24-SOIC
Translating Switch Interface 24-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1236034-PCA9548ADWR
Packaging: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9548
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): PCA9548AD,118; PCA9548AD,112; PCA9548D,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 296-21774-6-ND | 1236034-PCA9548ADWR |
| Product Name | Specialized | Electrical Parts - PCA9548ADWR |