Manufacturer: Texas Instruments
Win Source Part Number: 1236022-PCA9546ARGVR
Packaging: Reel - TR
Package: 16-VQFN Exposed Pad
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9546
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Alternative Parts (Cross-Reference): PCA9546ABS,118; PCA9546ADWRG4; PCA9546ADTG4;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1236022-PCA9546ARGVRG4 |
| Product Name | Electrical Parts - PCA9546ARGVRG4 |