Texas Instruments Standard Linear and Logic 400kHz 5.5V SOIC Analog Switch and Multiplexer IC PCA9546AD

Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, 16-SOIC Product overview: PCA9546AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, 16-SOIC Product overview: PCA9546AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz 5.5V SOIC Analog Switch and Multiplexer IC
407-PCA9546AD
400kHz 5.5V SOIC Analog Switch and Multiplexer IC 407-PCA9546AD
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, 16-SOIC Product overview: PCA9546AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546AD can be used for catalog matching and distributor lookup.

4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, 16-SOIC Product overview: PCA9546AD from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9546AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Multiplexer, Quad 4 X 1, Soic-16; Multiplexer Configuration Texas Instruments - 06M7565 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, Quad 4 X 1, Soic-16; Multiplexer Configuration Texas Instruments
06M7565
Analog Multiplexer, Quad 4 X 1, Soic-16; Multiplexer Configuration Texas Instruments 06M7565
ANALOG MULTIPLEXER, QUAD 4 X 1, SOIC-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOG MULTIPLEXER, QUAD 4 X 1, SOIC-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Multiplexer, 4X1, 16Ohm, 16Soic; Multiplexer Configuration Texas Instruments - 26AJ7925 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer, 4X1, 16Ohm, 16Soic; Multiplexer Configuration Texas Instruments
26AJ7925
Multiplexer, 4X1, 16Ohm, 16Soic; Multiplexer Configuration Texas Instruments 26AJ7925
MULTIPLEXER, 4X1, 16OHM, 16SOIC; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

MULTIPLEXER, 4X1, 16OHM, 16SOIC; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 407-PCA9546AD 06M7565
Product Name 400kHz 5.5V SOIC Analog Switch and Multiplexer IC Analog Multiplexer, Quad 4 X 1, Soic-16; Multiplexer Configuration Texas Instruments
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Min Operating Current 0.0030 mA
Power Dissipation 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products