Texas Instruments Standard Linear and Logic 400kHz TSSOP Analog Switch and Multiplexer IC PCA9545APWR

Description
4-Ch I2C Bus Switch Multiplexer, 400kHz, TSSOP Product overview: PCA9545APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9545APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C Bus Switch Multiplexer, 400kHz, TSSOP Product overview: PCA9545APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9545APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz TSSOP Analog Switch and Multiplexer IC
407-PCA9545APWR
400kHz TSSOP Analog Switch and Multiplexer IC 407-PCA9545APWR
4-Ch I2C Bus Switch Multiplexer, 400kHz, TSSOP Product overview: PCA9545APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9545APWR can be used for catalog matching and distributor lookup.

4-Ch I2C Bus Switch Multiplexer, 400kHz, TSSOP Product overview: PCA9545APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9545APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20 - 815-PCA9545APWR - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20
815-PCA9545APWR
TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20 815-PCA9545APWR
TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20

TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20

Supplier's Site
Analog Multiplexer, Quad 4 X 1 Tssop-20;; Msl Texas Instruments - 29AH7034 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multiplexer, Quad 4 X 1 Tssop-20;; Msl Texas Instruments
29AH7034
Analog Multiplexer, Quad 4 X 1 Tssop-20;; Msl Texas Instruments 29AH7034
ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 407-PCA9545APWR 815-PCA9545APWR 29AH7034
Product Name 400kHz TSSOP Analog Switch and Multiplexer IC TEXAS INSTRUMENTS - PCA9545APWR - ANALOG MULTIPLEXER, QUAD 4 X 1 TSSOP-20 Analog Multiplexer, Quad 4 X 1 Tssop-20;; Msl Texas Instruments
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 volts
Bandwidth 0.4000 MHz 0.4000 MHz
Min Operating Current 0.0030 mA 0.0030 mA
Power Dissipation 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4067DB,112-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74ACT138PC - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1916897 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details