Texas Instruments High-Performance Analog Ic, Translator, Logic Level; No. Of Inputs Texas Instruments PCA9545APW

Description
Multiplexers/Switche s
Request a Quote Datasheet
Description
Multiplexers/Switche s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCA9545APW - Rochester Electronics
Newburyport, MA, United States
Multiplexers/Switche s

Multiplexers/Switches

Supplier's Site Datasheet
Ic, Translator, Logic Level; No. Of Inputs Texas Instruments - 28AH4657 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Translator, Logic Level; No. Of Inputs Texas Instruments
28AH4657
Ic, Translator, Logic Level; No. Of Inputs Texas Instruments 28AH4657
IC, TRANSLATOR, LOGIC LEVEL; No. of Inputs:4; Output Current:10mA; Propagation Delay:1ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, TRANSLATOR, LOGIC LEVEL; No. of Inputs:4; Output Current:10mA; Propagation Delay:1ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers
Product Number PCA9545APW 28AH4657
Product Name Ic, Translator, Logic Level; No. Of Inputs Texas Instruments
Package Type SOP; SSOP; TSSOP; TSSOP20 TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F258AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54F257/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC137DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers