Texas Instruments High-Performance Analog Specialized PCA9545APW

Description
Translating Switch Interface 20-TSSOP
Request a Quote Datasheet
Description
Translating Switch Interface 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized - 296-33505-5-ND - DigiKey
Thief River Falls, MN, United States
Specialized
296-33505-5-ND
Specialized 296-33505-5-ND
Translating Switch Interface 20-TSSOP

Translating Switch Interface 20-TSSOP

Buy Now Datasheet
Integrated Circuits(ICs) - 082057-PCA9545APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082057-PCA9545APW
Integrated Circuits(ICs) 082057-PCA9545APW
Manufacturer: Texas Instruments Win Source Part Number: 082057-PCA9545APW Category: Integrated Circuits(ICs) Family: Interface - Specialized Packaging: Tube Mounting Style: SMD/SMT Package: 20-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 20-TSSOP Applications: Translating Switch Standard Package: 70 Catalog: Texas Instruments Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I²C SMBus Family Name: PCA9545 Alternative Parts (Cross-Reference): PCA9545ARGWR; PCA9545AZQNR; PCA9545AGQNR; PCA9545ARGYRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082057-PCA9545APW
Category: Integrated Circuits(ICs)
Family: Interface - Specialized
Packaging: Tube
Mounting Style: SMD/SMT
Package: 20-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 20-TSSOP
Applications: Translating Switch
Standard Package: 70
Catalog: Texas Instruments
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I²C SMBus
Family Name: PCA9545
Alternative Parts (Cross-Reference): PCA9545ARGWR; PCA9545AZQNR; PCA9545AGQNR; PCA9545ARGYRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products
Product Number 296-33505-5-ND 082057-PCA9545APW
Product Name Specialized Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data