Texas Instruments 400kHz 5.5V Analog Switch and Multiplexer IC PCA9544AZQNR

Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VFBGA Product overview: PCA9544AZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AZQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VFBGA Product overview: PCA9544AZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AZQNR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz 5.5V Analog Switch and Multiplexer IC
407-PCA9544AZQNR
400kHz 5.5V Analog Switch and Multiplexer IC 407-PCA9544AZQNR
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VFBGA Product overview: PCA9544AZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AZQNR can be used for catalog matching and distributor lookup.

4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VFBGA Product overview: PCA9544AZQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AZQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - PCA9544AZQNR - 1236009-PCA9544AZQNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544AZQNR
1236009-PCA9544AZQNR
Interface - Interface - Specialized - PCA9544AZQNR 1236009-PCA9544AZQNR
Manufacturer: Texas Instruments Win Source Part Number: 1236009-PCA9544AZQNR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236009-PCA9544AZQNR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 407-PCA9544AZQNR 1236009-PCA9544AZQNR
Product Name 400kHz 5.5V Analog Switch and Multiplexer IC Interface - Interface - Specialized - PCA9544AZQNR
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1905690 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details