Texas Instruments 400kHz 5.5V VQFN Analog Switch and Multiplexer IC PCA9544ARGYR

Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VQFN Product overview: PCA9544ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VQFN Product overview: PCA9544ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ARGYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz 5.5V VQFN Analog Switch and Multiplexer IC
407-PCA9544ARGYR
400kHz 5.5V VQFN Analog Switch and Multiplexer IC 407-PCA9544ARGYR
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VQFN Product overview: PCA9544ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ARGYR can be used for catalog matching and distributor lookup.

4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, VQFN Product overview: PCA9544ARGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - PCA9544ARGYR - 1236008-PCA9544ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544ARGYR
1236008-PCA9544ARGYR
Interface - Interface - Specialized - PCA9544ARGYR 1236008-PCA9544ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1236008-PCA9544ARGYR Packaging: Reel - TR Package: 20-VFQFN Exposed Pad Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): PCA9544BS,118; PCA9544BS; PCA9544ADWT; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236008-PCA9544ARGYR
Packaging: Reel - TR
Package: 20-VFQFN Exposed Pad
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9544
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): PCA9544BS,118; PCA9544BS; PCA9544ADWT;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 407-PCA9544ARGYR 1236008-PCA9544ARGYR
Product Name 400kHz 5.5V VQFN Analog Switch and Multiplexer IC Interface - Interface - Specialized - PCA9544ARGYR
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Min Operating Current 0.0030 mA
Unlock Full Specs
to access all available technical data