Texas Instruments 400kHz 5.5V TSSOP Analog Switch and Multiplexer IC PCA9544APWR

Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9544APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9544APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz 5.5V TSSOP Analog Switch and Multiplexer IC
407-PCA9544APWR
400kHz 5.5V TSSOP Analog Switch and Multiplexer IC 407-PCA9544APWR
4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9544APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APWR can be used for catalog matching and distributor lookup.

4-Ch I2C/SMBus Multiplexer, 400kHz, 2.3-5.5V, TSSOP Product overview: PCA9544APWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 400kHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - PCA9544APWR - 026473-PCA9544APWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544APWR
026473-PCA9544APWR
Interface - Interface - Specialized - PCA9544APWR 026473-PCA9544APWR
Manufacturer: Texas Instruments Win Source Part Number: 026473-PCA9544APWR Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026473-PCA9544APWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Switches
Product Number 407-PCA9544APWR 026473-PCA9544APWR
Product Name 400kHz 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Specialized - PCA9544APWR
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Min Operating Current 0.0080 mA
Unlock Full Specs
to access all available technical data