Texas Instruments Standard Linear and Logic 5.5V 400mW TSSOP Analog Switch and Multiplexer IC PCA9544APW

Description
4-Ch I2C Multiplexer, 2.3-5.5V, 400mW, TSSOP Product overview: PCA9544APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400mW, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 5.5V, 400mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch I2C Multiplexer, 2.3-5.5V, 400mW, TSSOP Product overview: PCA9544APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400mW, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 5.5V, 400mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 400mW TSSOP Analog Switch and Multiplexer IC
407-PCA9544APW
5.5V 400mW TSSOP Analog Switch and Multiplexer IC 407-PCA9544APW
4-Ch I2C Multiplexer, 2.3-5.5V, 400mW, TSSOP Product overview: PCA9544APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400mW, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 5.5V, 400mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APW can be used for catalog matching and distributor lookup.

4-Ch I2C Multiplexer, 2.3-5.5V, 400mW, TSSOP Product overview: PCA9544APW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 400mW, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, 5.5V, 400mW, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Specialized - PCA9544APW - 061214-PCA9544APW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544APW
061214-PCA9544APW
Interface - Interface - Specialized - PCA9544APW 061214-PCA9544APW
Manufacturer: Texas Instruments Win Source Part Number: 061214-PCA9544APW Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 061214-PCA9544APW
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ic, Mux, Smd, Tssop20; Multiplexer Configuration Texas Instruments - 28AH4656 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mux, Smd, Tssop20; Multiplexer Configuration Texas Instruments
28AH4656
Ic, Mux, Smd, Tssop20; Multiplexer Configuration Texas Instruments 28AH4656
IC, MUX, SMD, TSSOP20; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, MUX, SMD, TSSOP20; Multiplexer Configuration:4:1; No. of Circuits:4Circuits; On State Resistance Max:16ohm; Supply Voltage Range:2.3V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 407-PCA9544APW 061214-PCA9544APW 28AH4656
Product Name 5.5V 400mW TSSOP Analog Switch and Multiplexer IC Interface - Interface - Specialized - PCA9544APW Ic, Mux, Smd, Tssop20; Multiplexer Configuration Texas Instruments
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Min Operating Current 0.0030 mA
Power Dissipation 400 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-6539-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
4 suppliers
3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3383PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers