Texas Instruments Interface - Interface - Specialized - PCA9544AGQNR PCA9544AGQNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236006-PCA9544AGQNR Packaging: Reel - TR Package: 20-VFBGA Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Part Status: Obsolete(EOL) Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): PCA9544PW; PCA9544D,112; PCA9544BS,118; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236006-PCA9544AGQNR Packaging: Reel - TR Package: 20-VFBGA Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Part Status: Obsolete(EOL) Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): PCA9544PW; PCA9544D,112; PCA9544BS,118; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9544AGQNR - 1236006-PCA9544AGQNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544AGQNR
1236006-PCA9544AGQNR
Interface - Interface - Specialized - PCA9544AGQNR 1236006-PCA9544AGQNR
Manufacturer: Texas Instruments Win Source Part Number: 1236006-PCA9544AGQNR Packaging: Reel - TR Package: 20-VFBGA Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Part Status: Obsolete(EOL) Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3) Alternative Parts (Cross-Reference): PCA9544PW; PCA9544D,112; PCA9544BS,118; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236006-PCA9544AGQNR
Packaging: Reel - TR
Package: 20-VFBGA
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Part Status: Obsolete(EOL)
Family Name: PCA9544
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-BGA MICROSTAR JUNIOR (4x3)
Alternative Parts (Cross-Reference): PCA9544PW; PCA9544D,112; PCA9544BS,118;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
407-PCA9544AGQNR
Analog Switch and Multiplexer IC 407-PCA9544AGQNR
9544 SERIES, 4 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PBGA20, PLASTIC, VFBGA-20 Product overview: PCA9544AGQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AGQNR can be used for catalog matching and distributor lookup.

9544 SERIES, 4 LINE TO 1 LINE MULTIPLEXER, TRUE OUTPUT, PBGA20, PLASTIC, VFBGA-20 Product overview: PCA9544AGQNR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544AGQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1236006-PCA9544AGQNR 407-PCA9544AGQNR
Product Name Interface - Interface - Specialized - PCA9544AGQNR Analog Switch and Multiplexer IC
Applications Translating Switch
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Bandwidth 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch and Multiplexer IC - 743-74HC154PW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMT - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC253SJ - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details