Texas Instruments Interface - Interface - Specialized - PCA9544ADGVR PCA9544ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236005-PCA9544ADGVR Packaging: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCA9544PW; PCA9544PW,118; PCA9544PW-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236005-PCA9544ADGVR Packaging: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCA9544PW; PCA9544PW,118; PCA9544PW-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9544ADGVR - 1236005-PCA9544ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9544ADGVR
1236005-PCA9544ADGVR
Interface - Interface - Specialized - PCA9544ADGVR 1236005-PCA9544ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1236005-PCA9544ADGVR Packaging: Reel - TR Package: 20-TFSOP (0.173", 4.40mm Width) Applications: Translating Switch Mounting: SMD Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Family Name: PCA9544 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TVSOP Alternative Parts (Cross-Reference): PCA9544PW; PCA9544PW,118; PCA9544PW-T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236005-PCA9544ADGVR
Packaging: Reel - TR
Package: 20-TFSOP (0.173", 4.40mm Width)
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9544
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): PCA9544PW; PCA9544PW,118; PCA9544PW-T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
407-PCA9544ADGVR
Quad Analog Switch and Multiplexer IC 407-PCA9544ADGVR
4-Channel I2C And SMBus Multiplexer With Interrupt Logic 20-TVSOP -40 to 85 Product overview: PCA9544ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ADGVR can be used for catalog matching and distributor lookup.

4-Channel I2C And SMBus Multiplexer With Interrupt Logic 20-TVSOP -40 to 85 Product overview: PCA9544ADGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Specialized Backplane Connectors, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-PCA9544ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1236005-PCA9544ADGVR 407-PCA9544ADGVR
Product Name Interface - Interface - Specialized - PCA9544ADGVR Quad Analog Switch and Multiplexer IC
Applications Translating Switch
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Standards and Certifications RoHS
Bandwidth 0.4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916851 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details