Texas Instruments Interface - Interface - Specialized - PCA9539RGERG4 PCA9539RGERG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084234-PCA9539RGERG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 45.387587 mg Number of Pins: 24 Number of Outputs: 2 Categories: Interface - Specialized Case / Package: QFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 16
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084234-PCA9539RGERG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 45.387587 mg Number of Pins: 24 Number of Outputs: 2 Categories: Interface - Specialized Case / Package: QFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9539RGERG4 - 1084234-PCA9539RGERG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9539RGERG4
1084234-PCA9539RGERG4
Interface - Interface - Specialized - PCA9539RGERG4 1084234-PCA9539RGERG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084234-PCA9539RGERG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 45.387587 mg Number of Pins: 24 Number of Outputs: 2 Categories: Interface - Specialized Case / Package: QFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 16

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084234-PCA9539RGERG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 400 kHz
Operating Supply Voltage: 5.5 V
Weight: 45.387587 mg
Number of Pins: 24
Number of Outputs: 2
Categories: Interface - Specialized
Case / Package: QFN
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 16

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 1084234-PCA9539RGERG4
Product Name Interface - Interface - Specialized - PCA9539RGERG4
Unlock Full Specs
to access all available technical data

Similar Products

PCIe-to-PCI Expansion System - PCES-8581-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols CAN (1-Wire)
View Details