Texas Instruments Interface - Interface - I/O Expanders - PCA9539PWR PCA9539PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026470-PCA9539PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026470-PCA9539PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9539PWR
026470-PCA9539PWR
Interface - Interface - I/O Expanders - PCA9539PWR 026470-PCA9539PWR
Manufacturer: Texas Instruments Win Source Part Number: 026470-PCA9539PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026470-PCA9539PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders PCA9539PWR
PCA9539PWR

PCA9539PWR

Supplier's Site Datasheet
I/O Expanders - PCA9539PWR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9539PWR
I/O Expanders PCA9539PWR
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet
Interface - I/O Expanders - PCA9539PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9539PWR
Interface - I/O Expanders PCA9539PWR
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders Bus Expanders Bus Expanders
Product Number 026470-PCA9539PWR PCA9539PWR PCA9539PWR PCA9539PWR
Product Name Interface - Interface - I/O Expanders - PCA9539PWR I/O Expanders I/O Expanders Interface - I/O Expanders
Number of Expansion Slots 16
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9701PW - Lingto Electronic Limited
Specs
Bus Protocols SPI Serial
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Express Control of PXI/CompactPCI - PCIe-8560/PXI-8565 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details