Manufacturer: Texas Instruments
Win Source Part Number: 1235975-PCA9539PWG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9539
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PCA9539PW/Q900; PCA9539PW,112; PCA9539PW,118;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking
IC I/O EXPANDER I2C 16B 24TSSOP
IC I/O EXPANDER I2C 16B 24TSSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bus Expanders | Bus Expanders | Bus Expanders |
| Product Number | 1235975-PCA9539PWG4 | PCA9539PWG4 | PCA9539PWG4 |
| Product Name | Interface - Interface - I/O Expanders - PCA9539PWG4 | Interface - I/O Expanders | I/O Expanders |
| Bus Protocols | I²C, SMBus |