Texas Instruments Integrated Circuits(ICs) PCA9538PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 082055-PCA9538PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9538 Alternative Parts (Cross-Reference): PCAL9538APWJ; PCA9538APW; PCA9538APWJ; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 082055-PCA9538PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9538 Alternative Parts (Cross-Reference): PCAL9538APWJ; PCA9538APW; PCA9538APWJ; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 082055-PCA9538PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082055-PCA9538PW
Integrated Circuits(ICs) 082055-PCA9538PW
Manufacturer: Texas Instruments Win Source Part Number: 082055-PCA9538PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 16-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 16-TSSOP Standard Package: 90 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 8 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9538 Alternative Parts (Cross-Reference): PCAL9538APWJ; PCA9538APW; PCA9538APWJ; Introduction Date: August 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 082055-PCA9538PW
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 16-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 16-TSSOP
Standard Package: 90
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 8
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: Yes
Family Name: PCA9538
Alternative Parts (Cross-Reference): PCAL9538APWJ; PCA9538APW; PCA9538APWJ;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 082055-PCA9538PW
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data