Texas Instruments Interface - Interface - I/O Expanders - PCA9538DWR PCA9538DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 345189-PCA9538D Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 345189-PCA9538D Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9538DWR
345189-PCA9538D
Interface - Interface - I/O Expanders - PCA9538DWR 345189-PCA9538D
Manufacturer: Texas Instruments Win Source Part Number: 345189-PCA9538D Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 345189-PCA9538D
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9538DWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9538DWR
Interface - I/O Expanders PCA9538DWR
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 345189-PCA9538D PCA9538DWR
Product Name Interface - Interface - I/O Expanders - PCA9538DWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9554DB112 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 2x24 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details