Texas Instruments Interface - Interface - I/O Expanders - PCA9536DGKRG4 PCA9536DGKRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1235966-PCA9536DGKRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PCA9536DP; PCA9536DP/DG,118; PCA9536DP/DG; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1235966-PCA9536DGKRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PCA9536DP; PCA9536DP/DG,118; PCA9536DP/DG; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9536DGKRG4 - 1235966-PCA9536DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9536DGKRG4
1235966-PCA9536DGKRG4
Interface - Interface - I/O Expanders - PCA9536DGKRG4 1235966-PCA9536DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1235966-PCA9536DGKRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 8-VSSOP Alternative Parts (Cross-Reference): PCA9536DP; PCA9536DP/DG,118; PCA9536DP/DG; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1235966-PCA9536DGKRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 4
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Family Name: PCA9536
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): PCA9536DP; PCA9536DP/DG,118; PCA9536DP/DG;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - PCA9536DGKRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9536DGKRG4
Interface - I/O Expanders PCA9536DGKRG4
IC I/O EXPANDER I2C 4B 8VSSOP

IC I/O EXPANDER I2C 4B 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1235966-PCA9536DGKRG4 PCA9536DGKRG4
Product Name Interface - Interface - I/O Expanders - PCA9536DGKRG4 Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details