Texas Instruments Interface - Interface - I/O Expanders - PCA9536DGKR PCA9536DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026465-PCA9536DGKR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536DGKR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9536TK,118; PCA9536TK; PCA9536D,112; PCA9536D,118; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026465-PCA9536DGKR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536DGKR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9536TK,118; PCA9536TK; PCA9536D,112; PCA9536D,118; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9536DGKR - 026465-PCA9536DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9536DGKR
026465-PCA9536DGKR
Interface - Interface - I/O Expanders - PCA9536DGKR 026465-PCA9536DGKR
Manufacturer: Texas Instruments Win Source Part Number: 026465-PCA9536DGKR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 4 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: No Family Name: PCA9536DGKR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9536TK,118; PCA9536TK; PCA9536D,112; PCA9536D,118; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026465-PCA9536DGKR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 4
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: No
Family Name: PCA9536DGKR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9536TK,118; PCA9536TK; PCA9536D,112; PCA9536D,118;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9536DGKR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9536DGKR
Interface - I/O Expanders PCA9536DGKR
IC I/O EXPANDER I2C 4B 8VSSOP

IC I/O EXPANDER I2C 4B 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026465-PCA9536DGKR PCA9536DGKR
Product Name Interface - Interface - I/O Expanders - PCA9536DGKR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - LC709006A-E - Lingto Electronic Limited
Specs
Bus Protocols Parallel
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details