Texas Instruments Integrated Circuits(ICs) PCA9536D

Description
Manufacturer: Texas Instruments Win Source Part Number: 082054-PCA9536D Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9536D Alternative Parts (Cross-Reference): PCA9536DP,118; PCA9536DP/DG,118; PCA9536TK; PCA9536DP/DG; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 082054-PCA9536D Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9536D Alternative Parts (Cross-Reference): PCA9536DP,118; PCA9536DP/DG,118; PCA9536TK; PCA9536DP/DG; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 082054-PCA9536D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082054-PCA9536D
Integrated Circuits(ICs) 082054-PCA9536D
Manufacturer: Texas Instruments Win Source Part Number: 082054-PCA9536D Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Standard Package: 75 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 4 Current - Output Source/Sink: 10mA 25mA Interrupt Output: No Family Name: PCA9536D Alternative Parts (Cross-Reference): PCA9536DP,118; PCA9536DP/DG,118; PCA9536TK; PCA9536DP/DG; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082054-PCA9536D
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 4
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: No
Family Name: PCA9536D
Alternative Parts (Cross-Reference): PCA9536DP,118; PCA9536DP/DG,118; PCA9536TK; PCA9536DP/DG;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 082054-PCA9536D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data