Manufacturer: Texas Instruments
Win Source Part Number: 719872-PCA9535PWG4
Packaging: Tube
Mounting Style: SMD
Features: POR
Output Type: Push-Pull
Interface: I2C, SMBus
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400kHz
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: PCA9535
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
The number of I/O: 16
Supply Voltage (V): 2.3V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 719872-PCA9535PWG4 |
| Product Name | Electronic Surplus - PCA9535PWG4 |