Texas Instruments Integrated Circuits(ICs) PCA9535PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 090722-PCA9535PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 24-TSSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9535 Alternative Parts (Cross-Reference): MAX7311AUG; MAX7311AUG-T; MAX7311AUG+; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090722-PCA9535PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 24-TSSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9535 Alternative Parts (Cross-Reference): MAX7311AUG; MAX7311AUG-T; MAX7311AUG+; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 090722-PCA9535PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
090722-PCA9535PW
Integrated Circuits(ICs) 090722-PCA9535PW
Manufacturer: Texas Instruments Win Source Part Number: 090722-PCA9535PW Category: Integrated Circuits(ICs) Family: Interface - I/O Expanders Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-TSSOP (0.173" 4.40mm Width) Manufacturer Device Package: 24-TSSOP Standard Package: 60 Catalog: I²C I/O Expanders Output Type: Push-Pull Operating Supply Voltage: 2.3 V ~ 5.5 V Frequency - Clock: 400kHz Interface: I²C SMBus Number of I/O: 16 Current - Output Source/Sink: 10mA 25mA Interrupt Output: Yes Family Name: PCA9535 Alternative Parts (Cross-Reference): MAX7311AUG; MAX7311AUG-T; MAX7311AUG+; Introduction Date: August 01, 2003 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 090722-PCA9535PW
Category: Integrated Circuits(ICs)
Family: Interface - I/O Expanders
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TSSOP (0.173" 4.40mm Width)
Manufacturer Device Package: 24-TSSOP
Standard Package: 60
Catalog: I²C I/O Expanders
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Frequency - Clock: 400kHz
Interface: I²C SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA 25mA
Interrupt Output: Yes
Family Name: PCA9535
Alternative Parts (Cross-Reference): MAX7311AUG; MAX7311AUG-T; MAX7311AUG+;
Introduction Date: August 01, 2003
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now
I/O Expanders - PCA9535PW - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCA9535PW
I/O Expanders PCA9535PW
IC I/O EXPANDER I2C 16B 24TSSOP

IC I/O EXPANDER I2C 16B 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Bus Expanders Bus Expanders
Product Number 090722-PCA9535PW PCA9535PW
Product Name Integrated Circuits(ICs) I/O Expanders
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Protocols SPI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details