Texas Instruments Interface - Interface - I/O Expanders - PCA9534RGVR PCA9534RGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026460-PCA9534RGVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026460-PCA9534RGVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9534RGVR - 026460-PCA9534RGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9534RGVR
026460-PCA9534RGVR
Interface - Interface - I/O Expanders - PCA9534RGVR 026460-PCA9534RGVR
Manufacturer: Texas Instruments Win Source Part Number: 026460-PCA9534RGVR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026460-PCA9534RGVR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - I/O Expanders - PCA9534RGVR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9534RGVR
Interface - I/O Expanders PCA9534RGVR
IC I/O EXPANDER I2C 8B 16QFN

IC I/O EXPANDER I2C 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026460-PCA9534RGVR PCA9534RGVR
Product Name Interface - Interface - I/O Expanders - PCA9534RGVR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Specs
Bus Protocols CAN (1-Wire)
View Details