Texas Instruments Interface - Interface - I/O Expanders - PCA9534PWR PCA9534PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026459-PCA9534PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9534 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9534PW/DG,118; PCA9534PW/G; PCA9534PW/G,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026459-PCA9534PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9534 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9534PW/DG,118; PCA9534PW/G; PCA9534PW/G,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9534PWR - 026459-PCA9534PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9534PWR
026459-PCA9534PWR
Interface - Interface - I/O Expanders - PCA9534PWR 026459-PCA9534PWR
Manufacturer: Texas Instruments Win Source Part Number: 026459-PCA9534PWR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Family Name: PCA9534 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): PCA9534PW/DG,118; PCA9534PW/G; PCA9534PW/G,118; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026459-PCA9534PWR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9534
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9534PW/DG,118; PCA9534PW/G; PCA9534PW/G,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9534PWR - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9534PWR
Interface - I/O Expanders PCA9534PWR
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026459-PCA9534PWR PCA9534PWR
Product Name Interface - Interface - I/O Expanders - PCA9534PWR Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details