Texas Instruments Integrated Circuits(ICs) PCA9517D

Description
Manufacturer: Texas Instruments Win Source Part Number: 082053-PCA9517D Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers Repeaters Splitters Packaging: Tube Type: Buffer ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Applications: I2C Standard Package: 75 Catalog: Buffer ReDriver Operating Supply Voltage: 0.9 V ~ 5.5 V 2.7 V ~ 5.5V Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 1.5mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 082053-PCA9517D Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers Repeaters Splitters Packaging: Tube Type: Buffer ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Applications: I2C Standard Package: 75 Catalog: Buffer ReDriver Operating Supply Voltage: 0.9 V ~ 5.5 V 2.7 V ~ 5.5V Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 1.5mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 082053-PCA9517D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082053-PCA9517D
Integrated Circuits(ICs) 082053-PCA9517D
Manufacturer: Texas Instruments Win Source Part Number: 082053-PCA9517D Category: Integrated Circuits(ICs) Family: Interface - Signal Buffers Repeaters Splitters Packaging: Tube Type: Buffer ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOIC Applications: I2C Standard Package: 75 Catalog: Buffer ReDriver Operating Supply Voltage: 0.9 V ~ 5.5 V 2.7 V ~ 5.5V Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 1.5mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6pF Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082053-PCA9517D
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers Repeaters Splitters
Packaging: Tube
Type: Buffer ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Applications: I2C
Standard Package: 75
Catalog: Buffer ReDriver
Operating Supply Voltage: 0.9 V ~ 5.5 V 2.7 V ~ 5.5V
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 1.5mA
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 082053-PCA9517D
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data