Manufacturer: Texas Instruments
Win Source Part Number: 090474-PCA9515AD
Category: Integrated Circuits(ICs)
Family: Interface - Signal Buffers Repeaters Splitters
Packaging: Tube
Type: Buffer ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Applications: I2C
Standard Package: 75
Catalog: Buffer ReDriver
Operating Supply Voltage: 2.3 V ~ 3.6 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 500µA
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Alternative Parts (Cross-Reference): PCA9515D; PCA9515ADRG4; PCA9515ADTG4; PCA9515AD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 090474-PCA9515AD |
| Product Name | Integrated Circuits(ICs) |