Texas Instruments Standard Linear and Logic 400kHz Logic IC PCA9306TDCURQ1

Description
2-Bit Bidirectional 400kHz I2C Translator, VSSOP Product overview: PCA9306TDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400kHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PCA9306TDCURQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Bit Bidirectional 400kHz I2C Translator, VSSOP Product overview: PCA9306TDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400kHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PCA9306TDCURQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400kHz Logic IC
732-PCA9306TDCURQ1
400kHz Logic IC 732-PCA9306TDCURQ1
2-Bit Bidirectional 400kHz I2C Translator, VSSOP Product overview: PCA9306TDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400kHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PCA9306TDCURQ1 can be used for catalog matching and distributor lookup.

2-Bit Bidirectional 400kHz I2C Translator, VSSOP Product overview: PCA9306TDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400kHz, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PCA9306TDCURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-PCA9306TDCURQ1
Product Name 400kHz Logic IC
Gate Type Translator
Supply Voltage 5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 711-54121/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
2-input AND gate - 74AHC1G08GV-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details