Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998695-PAFE7950ABJ
Length: 17 mm
Mounting: SMD (SMT)
Thickness: 2.48 mm
Height: 2.65 mm
Number of Pins: 400
Width: 17 mm
Categories: OEM Parts(O-R)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 998695-PAFE7950ABJ |
| Product Name | OEM Parts - OEM Parts (O - R) - PAFE7950ABJ |