Texas Instruments Custom Parts - Custom Parts (N - R) - PAFE4950YBGR PAFE4950YBGR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176818-PAFE4950YBGR Length: 2.4 mm Thickness: 270 µm Height: 500 µm Number of Pins: 36 Width: 2.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176818-PAFE4950YBGR Length: 2.4 mm Thickness: 270 µm Height: 500 µm Number of Pins: 36 Width: 2.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PAFE4950YBGR - 1176818-PAFE4950YBGR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PAFE4950YBGR
1176818-PAFE4950YBGR
Custom Parts - Custom Parts (N - R) - PAFE4950YBGR 1176818-PAFE4950YBGR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1176818-PAFE4950YBGR Length: 2.4 mm Thickness: 270 µm Height: 500 µm Number of Pins: 36 Width: 2.4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176818-PAFE4950YBGR
Length: 2.4 mm
Thickness: 270 µm
Height: 500 µm
Number of Pins: 36
Width: 2.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1176818-PAFE4950YBGR
Product Name Custom Parts - Custom Parts (N - R) - PAFE4950YBGR
Unlock Full Specs
to access all available technical data