Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179706-PADS122C04IP
Number of Inputs: 4
Interface: I2C
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1179706-PADS122C04IPWR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PADS122C04IPWR |
| Interface Type | I2C; I2C |