Manufacturer: Texas Instruments
Win Source Part Number: 1234839-P82B96PWR
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: I2C
Operating Supply Voltage: 2 V ~ 15 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 4pF
Family Name: P82B96
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): P82B96TD/S900; P82B96TD/S911,118; PCA9600DP/S911,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 1CH 8TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1234839-P82B96PWR | 296-20944-2-ND | P82B96PWR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96PWR | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2 to 15 volts | 2 to 15 volts |