Manufacturer: Texas Instruments
Win Source Part Number: 1234838-P82B96PW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): P82B96TD; P82B96PWT; P82B96PWR; P82B96PW;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
I²C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin TSSOP Tube
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1234838-P82B96PW | 296-33486-5-ND | 815-P82B96PW |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96PW | Signal Buffers, Repeaters, Splitters | I²C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin TSSOP Tube |
| Supply Voltage (VS) | 2 to 15 volts | 5 volts | |
| Source Current (IS) | 4 milliamps | 4 milliamps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |