Buffers & Line Drivers Dual Bidirectional Bus Buffer
BIDIRECTIONAL BUS BUFFER, DUAL, TSSOP-8; Logic Family / Base Number:-; Logic Device Type:Bidirectional Buffer; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:15V; Logic IC Family:-; Logic IC BaseRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | P82B96PW | 28AH4782 |
| Product Name | Buffers & Line Drivers | Bidirectional Bus Buffer, Dual, Tssop-8; Logic Family / Base Number Texas Instruments |