BUFFER, BIDIRECTIONAL, 270NS, SOIC-8; Logic Family / Base Number:-; Logic Device Type:Buffer; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:15V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
Buffers & Line Drivers Dual Bidirectional Bus Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4708 | P82B96DR |
| Product Name | Buffer, Bidirectional, 270Ns, Soic-8; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |