Texas Instruments High-Performance Analog Signal Buffers, Repeaters, Splitters P82B96DGKRG4

Description
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
Request a Quote Datasheet
Description
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - P82B96DGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
P82B96DGKRG4-ND
Signal Buffers, Repeaters, Splitters P82B96DGKRG4-ND
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 - 1234835-P82B96DGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKRG4
1234835-P82B96DGKRG4
Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 1234835-P82B96DGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1234835-P82B96DGKRG4 Packaging: Reel - TR Type: Buffer, ReDriver Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C Operating Supply Voltage: 2 V ~ 15 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 4pF Family Name: P82B96 Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): P82B96DP; P82B96DP,118; PCA9600DP/S911,118; Introduction Date: February 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1234835-P82B96DGKRG4
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C
Operating Supply Voltage: 2 V ~ 15 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 4pF
Family Name: P82B96
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): P82B96DP; P82B96DP,118; PCA9600DP/S911,118;
Introduction Date: February 01, 2006
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking

Buy Now Datasheet
Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
P82B96DGKRG4
Interface - Signal Buffers, Repeaters, Splitters P82B96DGKRG4
IC REDRIVER I2C 1CH 8VSSOP

IC REDRIVER I2C 1CH 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number P82B96DGKRG4-ND 1234835-P82B96DGKRG4 P82B96DGKRG4
Product Name Signal Buffers, Repeaters, Splitters Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKRG4 Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 2 to 15 volts 2 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quad TSSOP Operational Amplifier IC - 687-BUF04701AIPW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type TSSOP
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707SQ/883B - 859574-AD707SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 54FCT240CTDB-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "20-CDIP (0.300"", 7.62mm)"
View Details