Buffers & Line Drivers Dual Bidirectional Bus Buffer
BUFFER BIDIRECTIONAL, DUAL, VSSOP-8; Logic Family / Base Number:-; Logic Device Type:Bidirectional Buffer; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:15V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | P82B96DGKR | 28AH4781 |
| Product Name | Buffers & Line Drivers | Buffer Bidirectional, Dual, Vssop-8; Logic Family / Base Number Texas Instruments |