Manufacturer: Texas Instruments
Win Source Part Number: 1086134-P82B96DGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 4pF
Family Name: P82B96
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 4mA
Alternative Parts (Cross-Reference): P82B96DP; P82B96DP,118; PCA9600DP; PCA9600DP/S911,118;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Consumer Electronics, Communications & Networking
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
IC REDRIVER I2C 1CH 8VSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1086134-P82B96DGKR | 296-20941-1-ND | P82B96DGKR |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B96DGKR | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2 to 15 volts | 2 to 15 volts |