Buffers & Line Drivers Dual Bidirectional Bus Buffer
BIDIRECTIONAL BUS BUFFER, DUAL, SOIC-8; Logic Device Type:Bidirectional Buffer; Logic Family / Base Number:-; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:15V; Logic IC Family:-; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | P82B96D | 52AH4282 |
| Product Name | Buffers & Line Drivers | Bidirectional Bus Buffer, Dual, Soic-8; Logic Device Type Texas Instruments |