Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004005-P3703A5290DS
Length: 1.5 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 6
Width: 1.5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004005-P3703A5290DSERQ1 |
| Product Name | OEM Parts - OEM Parts (O - R) - P3703A5290DSERQ1 |