Texas Instruments OEM Parts - OEM Parts (O - R) - P3703A5120DSER P3703A5120DSER

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004006-P3703A5120DS ER Length: 1.5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 6 Width: 1.5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004006-P3703A5120DS ER Length: 1.5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 6 Width: 1.5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P3703A5120DSER - 1004006-P3703A5120DSER - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P3703A5120DSER
1004006-P3703A5120DSER
OEM Parts - OEM Parts (O - R) - P3703A5120DSER 1004006-P3703A5120DSER
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004006-P3703A5120DS ER Length: 1.5 mm Thickness: 750 µm Height: 800 µm Number of Pins: 6 Width: 1.5 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004006-P3703A5120DSER
Length: 1.5 mm
Thickness: 750 µm
Height: 800 µm
Number of Pins: 6
Width: 1.5 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004006-P3703A5120DSER
Product Name OEM Parts - OEM Parts (O - R) - P3703A5120DSER
Unlock Full Specs
to access all available technical data