Texas Instruments Alarms, Buzzers, and Sirens - P2272A P2272A

Description
Manufacturer: Texas Instruments Win Source Part Number: 748121-P2272A Manufacturer Homepage: www.ti.com Reference case: MSOP8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 748121-P2272A Manufacturer Homepage: www.ti.com Reference case: MSOP8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - P2272A - P2272A - Win Source Electronics
Laguna Hills, CA, United States
Alarms, Buzzers, and Sirens - P2272A
P2272A
Alarms, Buzzers, and Sirens - P2272A P2272A
Manufacturer: Texas Instruments Win Source Part Number: 748121-P2272A Manufacturer Homepage: www.ti.com Reference case: MSOP8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 748121-P2272A
Manufacturer Homepage: www.ti.com
Reference case: MSOP8
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number P2272A
Product Name Alarms, Buzzers, and Sirens - P2272A
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 427566 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 6221483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details