Texas Instruments Standard Linear and Logic Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFR OPT3006YMFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 802110-OPT3006YMFR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-PicoStar Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802110-OPT3006YMFR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-PicoStar Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFR - 802110-OPT3006YMFR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFR
802110-OPT3006YMFR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFR 802110-OPT3006YMFR
Manufacturer: Texas Instruments Win Source Part Number: 802110-OPT3006YMFR Packaging: Reel Type: Ambient Mounting Style: SMD Output Type: I2C Wavelength: 550nm Proximity Detection: No Supplier Device Package: 6-PicoStar Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-XFDFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 802110-OPT3006YMFR
Packaging: Reel
Type: Ambient
Mounting Style: SMD
Output Type: I2C
Wavelength: 550nm
Proximity Detection: No
Supplier Device Package: 6-PicoStar
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-XFDFN
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 3.6V

Buy Now
Ambient Light Sensor, 0.01Lux, Picostar6; Sensor Output Texas Instruments - 26AJ7862 - Newark, An Avnet Company
Chicago, IL, United States
Ambient Light Sensor, 0.01Lux, Picostar6; Sensor Output Texas Instruments
26AJ7862
Ambient Light Sensor, 0.01Lux, Picostar6; Sensor Output Texas Instruments 26AJ7862
AMBIENT LIGHT SENSOR, 0.01LUX, PICOSTAR6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:PicoStar; No. of Pins:6Pins; RoHS Compliant: Yes

AMBIENT LIGHT SENSOR, 0.01LUX, PICOSTAR6; Sensor Output:SMBus, I2C Digital; Wavelength of Peak Sensitivity:550nm; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Ambient Light Sensor Case Style:PicoStar; No. of Pins:6Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Ambient Light Sensors
OPT3006YMFR
Ambient Light Sensors OPT3006YMFR
Ambient Light Sensors Ultra-thin ambient light sensor (ALS) 6-PICOSTAR -40 to 85

Ambient Light Sensors Ultra-thin ambient light sensor (ALS) 6-PICOSTAR -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 802110-OPT3006YMFR 26AJ7862 OPT3006YMFR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3006YMFR Ambient Light Sensor, 0.01Lux, Picostar6; Sensor Output Texas Instruments Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1322LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details